SNV - SN EN 6069

Aerospace series - Rivet, 100 Degrees reduced flush head, close tolerance - Inch series

inactive
Organization: SNV
Publication Date: 1 February 2010
Status: inactive
Page Count: 12
ICS Code (Rivets): 21.060.40
scope:

This European Standard specifies the dimensions, tolerances and mass of rivets with 100° reduced flush head, close tolerance, inch series, for aerospace application.

Document History

January 1, 2023
Aerospace series - Rivet, 100° reduced flush head, close tolerance - Inch series
This document specifies the dimensions, tolerances and mass of rivets with 100° reduced flush head, close tolerance, inch series, for aerospace applications.
SN EN 6069
February 1, 2010
Aerospace series - Rivet, 100 Degrees reduced flush head, close tolerance - Inch series
This European Standard specifies the dimensions, tolerances and mass of rivets with 100° reduced flush head, close tolerance, inch series, for aerospace application.

References

Advertisement