CENELEC - EN 62365

Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2009
Status: active
Page Count: 34
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

This International Standard specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to convey, between parties, information concerning the digital audio signal when setting up audio calls across the ATM network.

It does not specify the physical interface to the network.

Document History

EN 62365
July 1, 2009
Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks
This International Standard specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a...
September 1, 2005
Digital audio – Digital input-output interfacing – Transmission of digital audio over asynchronous transfer mode (ATM) networks
A description is not available for this item.

References

Advertisement