IEC 60404-3
Magnetic materials – Part 3: Methods of measurement of the magnetic properties of electrical steel strip and sheet by means of a single sheet tester
| Organization: | IEC |
| Publication Date: | 1 April 2010 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Object and field of application
The object of this part is to define the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets by means of a single sheet tester.
This part of IEC 60404 is applicable at power frequencies to:
a) grain oriented magnetic sheet and strip:
for the measurement between 1,0 T and 1,8 T of:
- specific total loss;
- specific apparent power;
- r.m.s. value of the magnetic field strength;
for the measurement up to peak values of magnetic field strength of 1 000 A/m of:
- peak value of the magnetic polarization;
- peak value of the magnetic field strength.
b) non-oriented magnetic sheet and strip:
for the measurement between 0,8 T and 1,5 T of
- specific total loss; - specific apparent power;
- r.m.s. value of excitation current;
for the measurement up to peak values of magnetic field strength of 10 000 A/m of:
- peak value of the magnetic polarization;
- peak value of the magnetic field strength.
The single sheet tester is applicable to test specimens obtained from magnetic sheets and strips of any quality. The magnetic characteristics are determined for a sinusoidal induced voltage, for specified peak values of magnetic polarization and for a specified frequency.
The measurements are made at an ambient temperature of 23 °C ± 5 °C on test specimens which have first been demagnetized.
NOTE Throughout this part the quantity "magnetic polarization" is used as defined in IEC 60050(901). In some standards of the IEC 60404 series, the quantity "magnetic flux density" was used.
Document History