ISO 8709

Mopeds — Brakes and brake systems — Tests and measurement methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2010
Status: active
Page Count: 26
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies tests and measurement methods for service brake systems and, where applicable, associated parking brake systems of two-wheeled mopeds (3-1) and three-wheeled mopeds (3-2) which are intended for use on public roads, in order to establish uniform worldwide test procedures for braking systems.

This International Standard does not cover mopeds which:

- have a maximum speed of less than 25 km/h;

- are equipped for disabled riders.

This International Standard sets out the following types of tests:

- dynamic tests:

- dry stop test (single brake control actuated);

- wet brake test;

- parking brake system test;

- power-assisted brake system failure test.

NOTE The test methods (application, condition of the moped, test procedure and parameters, measurement of performances) for all the tests defined in this International Standard are equivalent to the corresponding test methods prescribed by UNECE Global Technical Regulation No. 3.

Document History

ISO 8709
April 15, 2010
Mopeds — Brakes and brake systems — Tests and measurement methods
This International Standard specifies tests and measurement methods for service brake systems and, where applicable, associated parking brake systems of two-wheeled mopeds (3-1) and three-wheeled...
June 15, 1995
Mopeds - Brakes and Braking Devices - Tests and Measurement Methods
A description is not available for this item.

References

Advertisement