DSF/FprEN 4641-103
Aerospace series - Cables, optical 125 μm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 μm GI fibre nominal 2,74 mm, outside diameter - Product standard
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 µm single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-102 with added sheaths for ruggedized usages.
Document History
December 6, 2010
Aerospace series - Cables, optical 125 µm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 µm GI fibre nominal 2,74 mm, outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 µm single mode fibre core, 2,74 mm...
Aerospace series – Cables, optical 125 μm diameter cladding – Part 103: Semi-loose, ruggedized simplex construction 62,5/125 µm GI fibre nominal 2,74 mm, outside diameter – Product standard
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5 µm/125 µm simplex fibre, 2,74 mm outside cable...
DSF/FprEN 4641-103
Aerospace series - Cables, optical 125 μm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 μm GI fibre nominal 2,74 mm, outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 µm single mode fibre core, 2,74 mm...