DS/EN 60172/A2

Test procedure for the determination of the temperature index of enamelled winding wires

inactive
Organization: DS
Publication Date: 22 March 2010
Status: inactive
Page Count: 10
ICS Code (Wires): 29.060.10
scope:

Specifies, in accordance with the provisions of HD 611.1, a method for evaluating the temperature index of enamelled and of tape wrapped round and rectangular wire. It does not include fibre-insulated wire or wire covered with tapes containing inorganic fibres.

Document History

July 7, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
IEC 60172:2015 specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and...
DS/EN 60172/A2
March 22, 2010
Test procedure for the determination of the temperature index of enamelled winding wires
Specifies, in accordance with the provisions of HD 611.1, a method for evaluating the temperature index of enamelled and of tape wrapped round and rectangular wire. It does not include...
March 12, 1998
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of IEC Publication 216-1, a method for evaluating the temperature index of enamelled and wrapped round and rectangular wire. It does...
May 16, 1995
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of IEC Publication 216-1, a method for evaluating the temperature index of round enamelled winding wires. It is not applicable to...
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of IEC Publication 216-1, a method for evaluating the temperature index of round enamelled winding wires. It is not applicable to...
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This test procedure specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent,...
Advertisement