ETSI - EN 300 440-2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Radio equipment to be used in the 1 GHz to 40 GHz frequency range; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | ETSI |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 18 |
scope:
The present document applies to the following Short Range Device major equipment types:
1) Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.;
2) Radio Frequency IDentification (RFID);
3) Radiodetermination, including detection, movement and alert applications.
These radio equipment types are capable of operating in the permitted frequency bands within the 1 GHz to 40 GHz range as specified in table 1:
• either with a Radio Frequency (RF) output connection and dedicated antenna or with an integral antenna;
• for all types of modulation;
• with or without speech.
Document History