CENELEC - EN 60064

Tungsten filament lamps for domestic and similar general lighting purposes - Performance requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 August 1995
Status: active
Page Count: 98
ICS Code (Incandescent lamps): 29.140.20
scope:

This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having:

- rated wattage of 25 W to 200 W, inclusive;

- rated voltage 100 V to 250 V, including marked voltage range not exceeding ±2,5 % of the mean voltage1);

- bulbs of the A or PS shapes;

- bulbs with clear, frosted or equivalently coated finishes, or white finishes;

- caps B22d or E27.

Specific lamp types are covered in Section 8.

This standard states the performance requirements for lamps, including test methods and means of confirming compliance with the requirements. Whole production appraisal methods regarding a lamp manufacturer's test record on finished products are defined. This method can be applied for certification purposes. Details of a batch test procedure, which can be used to make an assessment of specific batches, are included, but it is not suitable for certification purposes.

For some of the requirements given in this standard reference is made to "the relevant data sheet". For some lamps these data sheets are contained in this standard. For other lamps, falling under the scope of this standard, the relevant data are supplied by the lamp manufacturer or responsible vendor.

The test and measurement methods contained in this standard are also applicable for the assessment of tungsten filament incandescent lamps not directly covered by the scope of this standard e.g. other bulb shapes, finishes etc.

NOTE 1 A lamp used in China having a rated wattage 15 W and rated voltage 220 V is included.

NOTE 2 A lamp used in Japan having a rated wattage 18 W and rated voltage 100 V or 110 V is included.

Note deleted

4 Where reference is made to the cap E27/27, the use of the cap E27/25 is also allowed.

Document History

EN 60064
August 1, 1995
Tungsten filament lamps for domestic and similar general lighting purposes - Performance requirements
This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having: — rated wattage of...
August 1, 1995
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes - Performance Requirements
A description is not available for this item.
August 1, 1995
Tungsten filament lamps for domestic and similar general lighting purposes - Performance requirements
A description is not available for this item.
August 1, 1995
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes Performance Requirements
A description is not available for this item.
August 1, 1995
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes - Performance Requirements
A description is not available for this item.
January 1, 1989
AMD 1 Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes-Performance Requirements;
A description is not available for this item.
January 1, 1989
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes-Performance Requirements
A description is not available for this item.

References

Advertisement