SNV - SN EN 3730
Aerospace series - Clamps, saddle fixed and sliding version in aluminium alloy with rubber cushioning - Dimension, masses
| Organization: | SNV |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the required characteristics of saddle clamps in aluminium alloy with various cushion materials.
These clamps, fixed version (type 1) or sliding version (type 2), are used for supporting pipe assemblies.
They are used up to 80 °C max.
Usage at a higher temperature is at the option of the user.
For temperature range and environmental considerations see the various cushion material standards.
Document History