ISO 14122-2 FRENCH

Safety of machinery — Permanent means of access to machinery — Part 2: Working platforms and walkways AMENDMENT 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2010
Status: inactive
Page Count: 8
ICS Code (Safety of machinery): 13.110
scope:

This standard applies to all machinery (stationary and mobile) where fixed means of access are necessary.

This standard applies to working platforms and walkways which are a part of a machine.

This standard may also apply to working platforms and walkways to that part of the building where the machine is installed, providing the main function of that part of the building is to provide a means of access to the machine.

NOTE This standard may be used also for means of access which are outside the scope of this standard. In those cases the possible relevant national or other regulations should be taken into account.

This standard applies also to working platforms and walkways specific to the machine which are not permanently fixed to the machine and which may be removed or moved to the side for some operations of the machine (e.g. changing tools in a large press).

This standard does not apply to lifts, to moveable elevating platforms or other devices specially designed to lift persons between two levels.

For the significant hazards covered by this standard, see clause 4 of EN ISO 14122-1.

Document History

June 1, 2016
Sécurité des machines - Moyens d’accès permanents aux machines - Partie 2: Plates-formes de travail et passerelles
A description is not available for this item.
ISO 14122-2 FRENCH
April 15, 2010
Safety of machinery — Permanent means of access to machinery — Part 2: Working platforms and walkways AMENDMENT 1
This standard applies to all machinery (stationary and mobile) where fixed means of access are necessary. This standard applies to working platforms and walkways which are a part of a machine. This...
May 15, 2001
Safety of machinery - Permanent means of access to machinery - Part 2: Working platforms and walkways
This standard applies to all machinery (stationary and mobile) where fixed means of access are necessary. This standard applies to working platforms and walkways which are a part of a machine. This...

References

Advertisement