DIN EN 50181

Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers; German version FprEN 50181:2009

inactive
Organization: DIN
Publication Date: 1 April 2010
Status: inactive
Page Count: 24
ICS Code (Bushings): 29.080.20

Document History

April 1, 2011
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers; German version EN 50181:2010
Diese Europäische Norm gilt für isolierte Durchführungen für Bemessungsspannungen über 1 kV bis 52 kV, Bemessungsströme von 250 A bis 2 500 A und Frequenzen von 15 Hz bis 60 Hz für Geräte aller Art...
DIN EN 50181
April 1, 2010
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers; German version FprEN 50181:2009
A description is not available for this item.
July 1, 1998
Plug-in type bushings above 1 kV up to 36 kV and from 250 A to 1,25 kA for equipment other than filled transformers; German version EN 50181:1997
A description is not available for this item.

References

Advertisement