BSI - BS EN ISO 14713-3

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 3: Sherardizing

inactive
Buy Now
Organization: BSI
Publication Date: 28 February 2010
Status: inactive
Page Count: 16
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40

Document History

June 30, 2017
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 3: Sherardizing
A description is not available for this item.
February 28, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 3: Sherardizing
This part of ISO 14713 provides guidelines and recommendations regarding the general principles of design that are appropriate for articles to be sherardized for corrosion protection. The protection...
BS EN ISO 14713-3
February 28, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 3: Sherardizing
A description is not available for this item.

References

Advertisement