ATIS 0600416.01
Network to Customer Installation Interfaces - Synchronous Optical NETwork (SONET) Physical Media Dependent Specification: Multi-Mode Fiber
| Organization: | ATIS |
| Publication Date: | 1 April 1999 |
| Status: | active |
| Page Count: | 22 |
scope:
This standard establishes physical characteristics and technical criteria for Synchronous Optical NETwork (SONET) interfaces at standard rates associated with the Network Interface (NI), for Multi- Mode Fiber applications. Covered herein are SONET Physical Media Dependent (PMD) specifications (such as optical parameters and connectors). Other necessary criteria for compliance with the proper interfacing of the connecting customer installation equipment are found in the base document of this series. Compliance with this standard addresses network and customer installation compatibility and is not to be construed as a constraint on the internal operations of the network or the customer installation equipment.
Other documents included in the ANSI T1.416 series, at the time this document was approved, are listed below.
ANSI T1.416-1999, Telecommunications - Network to Customer Installation Interfaces - Synchronous Optical NETwork (SONET) Physical Layer Specification: Common Criteria
ANSI T1.416.02-1999, Telecommunications - Network to Customer Installation Interfaces Synchronous Optical NETwork (SONET) Physical Media Dependent Specification: Single-Mode Fiber
ANSI T1.416.03-1999, Telecommunications - Network to Customer Installation Interfaces - Synchronous Optical NETwork (SONET) Physical Media Dependent Specification: Electrical
The provisions of this standard are intended to be consistent with applicable requirements concerning safety and environmental conditions.
Document History