SN - NS-EN 4084:2009

Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 °C

active, Most Current
Organization: SN
Publication Date: 1 February 2010
Status: active
ICS Code (Nuts): 49.030.30

Document History

NS-EN 4084:2009
February 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement