DS/ISO 23161
Soil quality - Determination of selected organotin compounds - Gas-chromatographic method
| Organization: | DS |
| Publication Date: | 9 October 2009 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This International Standard specifies a gas-chromatographic method for the identification and quantification of organotin compounds (OTCs) in soils as specified in Table 1. The method is also applicable to samples from sediments, sludges and wastes (soil-like materials). The working range depends on the detection technique used and the amount of sample taken for analysis. The limit of quantification for each compound is about 10 ìg/kg.
Document History