DS/EN 1829-1
High pressure water jet machines – Safety requirements – Part 1: Machines
| Organization: | DS |
| Publication Date: | 26 February 2010 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This European Standard contains safety-related requirements for high pressure water jet machines with drives of all kinds (e.g. electric motor, internal combustion engine, air and hydraulic) in which pumps are used to generate pressure. This document deals with all significant hazards, hazardous situations and events arising during assembly, erection, operation and servicing relevant to high pressure water jet machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). All references to high pressure water jet machines within this document shall include machines for one or more of the following industrial applications: - cleaning; - surface preparation; - material removal; - readjustment of concrete; - cutting. This document applies to mobile and fixed high pressure water jet machines, in which the water pressure is generated by a pressure generator/pump and in which the maximum allowable working pressure is more than the upper limit fixed in the scope of EN 60335-2-79. NOTE 1 - 25 MPa (250 bar) is currently the upper limit for machines covered by EN 60335-2-79. NOTE 2 - In general the machines in the scope will not be in the scope of the Pressure Equipment Directive 97/23/EC. In some cases, specific parts may be in the scope of that directive, but their application is not dealt with in this document. This document does not apply to high pressure cleaners which are dealt with in EN 60335-2-54 and EN 60335-2-79. This document does not cover additional hazards due to the incorporation of high pressure water jet machines into other process-technology machines. This document does not cover specific hazards associated with explosive atmospheres, use on ships or ambient temperatures outside the range 5 °C to 40 °C. This document does not cover hazards associated with the drives or specific hazards due to any heat generation function. However the hazards due to high (...)
Document History