AFNOR - NF EN 15869-2

Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 2 : onshore unit, safety requirements

inactive
Organization: AFNOR
Publication Date: 1 April 2010
Status: inactive
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Construction of waterways, ports and dykes): 93.140

Document History

June 12, 2019
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 2 : on-shore unit, additional requirements
A description is not available for this item.
NF EN 15869-2
April 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 2 : onshore unit, safety requirements
A description is not available for this item.
Advertisement