DSF/FprCEN/TR 1451-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Report gives guidance for the assessment of conformity of materials, products and assemblies in accordance with the applicable part(s) of EN 1451 intended to be included in the manufacturer"s quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable. In conjunction with EN 1451-1 this document is applicable to piping systems made of polypropylene (PP) intended to be used for: - inside buildings (marked with ""B""); - for both inside buildings and buried in ground within the building structure (marked with ""BD"").

Document History

DSF/FprCEN/TR 1451-2
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity
This Technical Report gives guidance for the assessment of conformity of materials, products and assemblies in accordance with the applicable part(s) of EN 1451 intended to be included in the...
Advertisement