SN - NS-EN 4163:2009

Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 °C

inactive, Most Current
Organization: SN
Publication Date: 1 February 2010
Status: inactive
ICS Code (Screw threads): 49.030.10

Document History

NS-EN 4163:2009
February 1, 2010
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement