ASTM International - ASTM C114-10
Standard Test Methods for Chemical Analysis of Hydraulic Cement
| Organization: | ASTM International |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses for referee and certification purposes, as explained in Section 3. Specific chemical test methods are provided for ease of reference for those desiring to use them. They are grouped as Reference Test Methods and Alternative Test Methods. The reference test methods are long accepted classical chemical test methods which provide a reasonably well-integrated basic scheme of analysis for hydraulic cements. The alternative test methods generally provide individual determination of specific analytes and may be used alone or as alternates and determinations within the basic scheme at the option of the analyst and as indicated in the individual method.
abstract:
These test methods cover the chemical analyses of hydraulic cements. Specific chemical test methods are grouped as reference test methods and alternative test methods. The reference test methods... View More
Document History