DSF/FprEN ISO 15234

Paints and varnishes - Testing of formaldehyde-emitting coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber (ISO 15234:1999)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

Specifies a test method for determining the equilibrium concentration of formaldehyde from formaldehyde-emitting coatings and melamine foams in a small test chamber. It describes the determination of the equilibrium concentration of formaldehyde that is established in air at 23 ¦C and 50 % relative humidity. The test closely simulates practical conditions and can be performed on a laboratory scale. Good correlation is obtained with values obtained on samples of the same material in a 40 m¦ test chamber. The method, which is simple to perform, is therefore suitable for the preliminary determination of limits that have to be adhered to.

Document History

January 21, 2011
Paints and varnishes - Testing of formaldehyde-emitting coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber
Specifies a test method for determining the equilibrium concentration of formaldehyde from formaldehyde-emitting coatings and melamine foams in a small test chamber. It describes the determination of...
DSF/FprEN ISO 15234
Paints and varnishes - Testing of formaldehyde-emitting coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber (ISO 15234:1999)
Specifies a test method for determining the equilibrium concentration of formaldehyde from formaldehyde-emitting coatings and melamine foams in a small test chamber. It describes the determination of...
Advertisement