CEN - EN 1993-1-12
Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
| Organization: | CEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
This EN 1993-1-12 gives rules that can be used in conjunction with parts
- EN1993-1-1
- EN 1993-1-2
- EN 1993-1-3
- EN 1993-1-4
- EN 1993-1-5
- EN 1993-1-6
- EN 1993-1-7
- EN 1993-1-8
- EN 1993-1-9
- EN 1993-1-10
- EN 1993-1-11
- EN 1993-2
- EN 1993-3-1
- EN 1993-3-2
- EN 1993-4-1
- EN 1993-4-2
- EN 1993-4-3
- EN 1993-5
- EN 1993-6
to enable steel structures to be designed with steel of grades greater than S460 up to S700.
Where it is necessary to alter a rule in other parts to enable up to S700 to be used, it is stated what needs to be done, either by noting that a rule is not to be used with steel grades greater than S460, then giving the one that is required, or by giving an additional rule or rules.
Document History