CEN - EN ISO 3743-1

Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms

inactive
Organization: CEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 22
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

General

This part of ISO 3743 specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The measurements are carried out when the sources is installed in a hard-walled test room. A comparison method is used to determine to the octave-band sound power levels of the source. The spatial average (octave-band) sound pressure levels produced by the source under test are compared to the spatial average (octave band) sound pressure levels produced by a reference sound source of known sound power output. The difference in sound pressure levels is equal to the difference in sound power levels if conditions are the same for both sets of measurements. The A-weighted sound power level is then calculated from the octave-band sound power levels.

NOTE 1 Precision methods for the determination of sound power levels of small noise sources are specified in ISO 3741 and ISO 3745.

Document History

October 1, 2010
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for small movable sources in reverberant fields - Part 1: Comparison method for a hard-walled test room
General This part of ISO 3743 specifies methods for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by this source...
EN ISO 3743-1
July 1, 2009
Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms
General This part of ISO 3743 specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The measurements are carried out when the...
January 1, 1995
Acoustics - Determination of Sound Power Levels of Noise Sources - Engineering Methods for Small, Movable Sources in Reverberant Fields - Part 1: Comparison Method for Hard-Walled Test Rooms
A description is not available for this item.

References

Advertisement