ISO/IEC 13157-1

Information technology - Telecommunications and information exchange between systems - NFC Security - Part 1: NFC-SEC NFCIP-1 security services and protocol

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2010
Status: inactive
Page Count: 24
ICS Code (Networking): 35.110
scope:

This International Standard specifies the NFC-SEC secure channel and shared secret services for NFCIP-1 and the PDUs and protocol for those services.

NOTE 1 NFC-SEC is exclusively designed for the data exchange protocol of ISO/IEC 18092.

NOTE 2 This International Standard does not address application specific security mechanisms (as typically needed for smart card related use cases and standardized in the ISO/IEC 7816 series). NFC-SEC may complement application specific security mechanisms of ISO/IEC 7816.

Document History

August 15, 2014
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 1: NFC-SEC NFCIP-1 security services and protocol
This International Standard specifies the NFC-SEC secure channel and shared secret services for NFCIP-1 and the PDUs and protocol for those services. NOTE This International Standard does not...
August 15, 2014
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 1: NFC-SEC NFCIP-1 security services and protocol
This International Standard specifies the NFC-SEC secure channel and shared secret services for NFCIP-1 and the PDUs and protocol for those services. NOTE This International Standard does not...
ISO/IEC 13157-1
May 1, 2010
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 1: NFC-SEC NFCIP-1 security services and protocol
This International Standard specifies the NFC-SEC secure channel and shared secret services for NFCIP-1 and the PDUs and protocol for those services. NOTE 1 NFC-SEC is exclusively designed for the...

References

Advertisement