ISO 13266

Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics shafts or risers for inspection chambers and manholes - Determination of resistance against surface and traffic loading

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2010
Status: active
Page Count: 10
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method of testing the resistance of the upper assembly of inspection chambers and manhole components against surface and traffic loading.

It is not applicable to requirements for testing the cover and frame. Those requirements are specified in EN 124 or other standards, depending on the material.

NOTE Upper assembly components normally include riser shafts, tapers, reducing slabs and telescopic joints.

Document History

June 1, 2022
Thermoplastics piping systems for non-pressure underground drainage and sewerage — Thermoplastics shafts or risers for inspection chambers and manholes — Determination of resistance against surface and traffic loading
This document specifies a method of testing the resistance of the upper assembly of inspection chambers and manhole components against surface and traffic loading. It is not applicable to...
ISO 13266
May 15, 2010
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics shafts or risers for inspection chambers and manholes - Determination of resistance against surface and traffic loading
This International Standard specifies a method of testing the resistance of the upper assembly of inspection chambers and manhole components against surface and traffic loading. It is not applicable...

References

Advertisement