ASD-STAN - PREN 3155-077

Aerospace series Electrical contacts used in elements of connection Part 077: Contacts, electrical, female, type A, crimp, class R Product standard

inactive
Organization: ASD-STAN
Publication Date: 30 April 2010
Status: inactive
Page Count: 15
scope:

This standard specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to EN 3155-002.

It shall be used together with EN 3155-001.

The associated male contacts are defined in EN 3155-076.

Document History

August 1, 2018
Aerospace series Electrical contacts used in elements of connection Part 077: Contacts, electrical, female, type A, crimp, class R Product standard
The contacts defined by this standard are to be used in connectors defined by EN 4644-001. The contact #22 defined by this standard are derived from those of SAE-AS39029-12 and are intermateable...
PREN 3155-077
April 30, 2010
Aerospace series Electrical contacts used in elements of connection Part 077: Contacts, electrical, female, type A, crimp, class R Product standard
This standard specifies the required characteristics, tests and tooling applicable to female contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to...

References

Advertisement