ASD-STAN - PREN 3155-076

Aerospace series Electrical contacts used in elements of connection Part 076: Contacts, electrical, male, type A, crimp, class R Product standard

inactive
Organization: ASD-STAN
Publication Date: 30 April 2010
Status: inactive
Page Count: 11
scope:

This standard specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to EN 3155-002.

It shall be used together with EN 3155-001.

The associated female contacts are defined in EN 3155-077.

Document History

August 1, 2018
Aerospace series Electrical contacts used in elements of connection Part 076: Contacts, electrical, male, type A, crimp, class R Product standard
This standard specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to...
PREN 3155-076
April 30, 2010
Aerospace series Electrical contacts used in elements of connection Part 076: Contacts, electrical, male, type A, crimp, class R Product standard
This standard specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to...

References

Advertisement