ISO 9815

Road vehicles - Passenger-car and trailer combinations - Lateral stability test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2010
Status: active
Page Count: 24
ICS Code (Passenger cars. Caravans and light trailers): 43.100
scope:

This International Standard specifies a lateral stability test for passenger-car and trailer combinations. It is applicable to passenger cars in accordance with ISO 3833, and also to light trucks, and their trailer combinations.

The lateral stability test determines the damping characteristic of the yaw oscillation of such towing-vehicle- trailer combinations excited by a defined steering impulse. The combination is initially driven in a steady-state, straight-ahead driving condition. Oscillation of the vehicle is then initiated by the application of a single impulse of steering, followed by a period in which steering is held fixed and the oscillation of the combination is allowed to damp out. Testing is conducted at several constant speeds. Where non-periodic instability is of interest, a steady-state circular test is specified.

Document History

March 17, 2023
Road vehicles — Passenger-car and trailer combinations — Lateral stability test
This International Standard specifies a lateral stability test for passenger-car and trailer combinations. It is applicable to passenger cars in accordance with ISO 3833, and also to light trucks,...
ISO 9815
May 1, 2010
Road vehicles - Passenger-car and trailer combinations - Lateral stability test
This International Standard specifies a lateral stability test for passenger-car and trailer combinations. It is applicable to passenger cars in accordance with ISO 3833, and also to light trucks,...
February 1, 2003
Road Vehicles - Passenger-Car and Trailer Combinations - Lateral Stability Test
A description is not available for this item.
January 1, 1992
Passenger Car/Trailer Combinations - Lateral Stability Test First Edition
A description is not available for this item.

References

Advertisement