ASTM International - ASTM A515/A515M-10(2015)
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Intermediate- and Higher-Temperature Service
| Organization: | ASTM International |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers carbon-silicon steel plates primarily for intermediate- and higher-temperature service in welded boilers and other pressure vessels.
1.2 Plates under this specification are available in three grades having different strength levels as follows:
| Grade U.S. [SI] | Tensile Strength, ksi [MPa] |
| 60 [415] | 60-80 [415-550] |
| 65 [450] | 65-85 [450-585] |
| 70 [485] | 70-90 [485-620] |
1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification as follows:
| Grade U.S. [SI] | Maximum Thickness, in. [mm] |
| 60 [415] | 8 [200] |
| 65 [450] | 8 [200] |
| 70 [485] | 8 [200] |
1.4 For plates produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A20/A20M apply.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers carbon-silicon steel plates primarily for intermediate- and higher-temperature service in welded boilers and other pressure vessels. Plates are available in three grades... View More
Document History