ASCE 5-08/6-08
Building Code Requirements and Specifications for Masonry Structures
| Organization: | ASCE |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 256 |
scope:
Minimum requirements
This Code provides minimum requirements for the structural design and construction of masonry elements consisting of masonry units bedded in mortar.
Governing building code
This Code supplements the legally adopted building code and shall govern in matters pertaining to structural design and construction of masonry elements, except where this Code is in conflict with requirements in the legally adopted building code. In areas without a legally adopted building code, this Code defines the minimum acceptable standards of design and construction practice.
Design procedures
Masonry structures and their component members shall be designed in accordance with the provisions of this Chapter and one of the following:
(a) Allowable Stress Design of Masonry: Chapter 2.
(b) Strength Design of Masonry: Chapter 3.
(c) Prestressed Masonry: Chapter 4.
(d) Empirical Design of Masonry: Chapter 5.
(e) Veneer: Chapter 6.
(f) Glass Unit Masonry: Chapter 7.
(g) Strength Design of Autoclaved Aerated Concrete (AAC) Masonry: Appendix A.
SI equivalents
SI values shown in parentheses are not part of this Code. The equations in this document are for use with the specified inch-pound units only. The equivalent equations for use with SI units are provided in Conversion of Units on Page C-7
Document History