ISO 13472-2
Acoustics — Measurement of sound absorption properties of road surfaces in situ — Part 2: Spot method for reflective surfaces
| Organization: | ISO |
| Publication Date: | 15 May 2010 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Road construction materials): | 93.080.20 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This part of ISO 13472 specifies a test method for measuring in
situ the sound absorption coefficient of road surfaces for the
one-third-octave-ban
The test method is intended for:
a) determination of the sound absorption coefficient of semi-dense to dense road surfaces (and, if of interest, also the complex acoustical impedance);
b) determination of the sound absorption properties of test tracks in accordance with standards such as ISO 10844 and test surfaces defined in national and international type approval regulations for road vehicles and vehicle tyres;
c) verification of the compliance of the sound absorption coefficient of a road surface with design specifications or other requirements.
Document History