CENELEC - EN 60317-15

Specifications for particular types of winding wires Part 15: Polyesterimide enamelled round aluminium wire, class 180

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2004
Status: active
Page Count: 12
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C.

The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved.

The range of nominal conductor diameters covered by this standard is as follows:

- grade 1: 0,400 mm up to and including 1,600 mm;

- grade 2: 0,400 mm up to and including 5,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3.

Document History

EN 60317-15
October 1, 2004
Specifications for particular types of winding wires Part 15: Polyesterimide enamelled round aluminium wire, class 180
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
October 1, 2004
Specifications for particular types of winding wires Part 15: Polyesterimide enamelled round aluminium wire, class 180
A description is not available for this item.
January 1, 1994
Specifications for Particular Types of Winding Wires Part 15: Polyesterimide Enamelled Round Aluminium Wire, Class 180
A description is not available for this item.

References

Advertisement