CEN - EN 115-1

Safety of escalators and moving walks - Part 1: Construction and installation

inactive
Organization: CEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 96
ICS Code (Lifts. Escalators): 91.140.90
scope:

This standard is applicable for new escalators and moving walks (pallet or belt type) as defined in Clause 3.

This standard deals with all significant hazards, hazardous situations and events relevant to escalators and moving walks when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

This standard does not deal with hazards arising from seismic activities.

This document is not applicable to escalators and moving walks which were manufactured before the date of its publication as EN. It is, however, recommended that existing installations be adapted to this standard.

Document History

July 1, 2017
Safety of escalators and moving walks - Part 1: Construction and installation
This European Standard is applicable for new escalators and moving walks (pallet or belt type) as defined in Clause 3. This European Standard deals with all significant hazards, hazardous situations...
EN 115-1
July 1, 2008
Safety of escalators and moving walks - Part 1: Construction and installation
This standard is applicable for new escalators and moving walks (pallet or belt type) as defined in Clause 3. This standard deals with all significant hazards, hazardous situations and events...
July 1, 2008
Safety of escalators and moving walks - Part 1: Construction and installation
A description is not available for this item.

References

Advertisement