BSI - BS 1922

Specification for glass dispensing measures for pharmaceutical purposes

inactive
Buy Now
Organization: BSI
Publication Date: 30 January 1987
Status: inactive
Page Count: 18
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
ICS Code (Other standards related to pharmaceutics): 11.120.99
scope:

Requirements and limits of error of capacity for conical measures of capacity 5 mL, 10 mL, 25 mL, 50 mL, 100 mL, 250 mL and 500 mL; and beaker measures of capacity 500 mL and 1000 mL.

Document History

January 30, 1987
Specification for glass dispensing measures for pharmaceutical purposes
Requirements and limits of error of capacity for conical measures of capacity 5 mL, 10 mL, 25 mL, 50 mL, 100 mL, 250 mL and 500 mL; and beaker measures of capacity 500 mL and 1000 mL.
January 30, 1987
Specification for glass dispensing measures for pharmaceutical purposes
Requirements and limits of error of capacity for conical measures of capacity 5 mL, 10 mL, 25 mL, 50 mL, 100 mL, 250 mL and 500 mL; and beaker measures of capacity 500 mL and 1000 mL.
BS 1922
January 30, 1987
Specification for glass dispensing measures for pharmaceutical purposes
Requirements and limits of error of capacity for conical measures of capacity 5 mL, 10 mL, 25 mL, 50 mL, 100 mL, 250 mL and 500 mL; and beaker measures of capacity 500 mL and 1000 mL.
January 23, 1969
Specification for dispensing measures for pharmaceutical purposes. Metric units
Conical measures of capacity 5, 10, 25, 50 (tall), 50 (squat), 100 and 250 ml. Beaker measures of capacity 500 and 1000 ml.

References

Advertisement