NPFC - MIL-C-17/129

CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001

inactive
Buy Now
Organization: NPFC
Publication Date: 4 January 1983
Status: inactive
Page Count: 2

Document History

October 31, 2023
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 mm) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
May 9, 2019
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 mm) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
March 7, 2013
Cables, Radio Frequency, Coaxial, 0.250 (6.35 mm) Diameter, Semirigid, 50 Ohms, M17/129-RG401 and M17/129-00001
A description is not available for this item.
July 26, 2006
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
May 23, 2002
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
January 17, 1992
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
MIL-C-17/129
January 4, 1983
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
April 17, 1981
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
October 9, 1979
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
February 26, 1973
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
October 11, 1972
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.
May 27, 1971
CABLES, RADIO FREQUENCY, COAXIAL, 0.250 (6.35 MM) DIAMETER, SEMIRIGID, 50 OHMS, M17/129-RG401 AND M17/129-00001
A description is not available for this item.

References

Advertisement