CEN - EN ISO 3744

Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane

inactive
Organization: CEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 42
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

General

This International Standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping a noise source, under essentially free-field conditions near one or more reflecting planes, in order to calculate the sound power level produced by the noise source. It gives requirements for the test environment and instrumentation, as well as techniques for obtaining the surface sound pressure level from which the sound power level of the source is calculated, leading to results which have a grade 2 accuracy.

It is important that specific noise test codes for various types of equipment be established and used in accordance with this International Standard. For each type of equipment, such noise test codes will give detailed requirements on mounting, loading and operating conditions for the equipment under test as well as a selection of the measurement surface and the microphone array as specified in this International Standard.

NOTE 1 The noise test code for a particular type of equipment should give detailed information on the particular surface that is selected, as the use of differently shaped measurement surfaces may yield differing estimates of the sound power level of a source.

Document History

October 1, 2010
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for an essentially free field over a reflecting plane
General This International Standard specifies methods for determining the sound power level or sound energy level of a noise source from sound pressure levels measured on a surface enveloping the...
EN ISO 3744
July 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane
General This International Standard specifies a method for measuring the sound pressure levels on a measurement surface enveloping a noise source, under essentially free-field conditions near one or...
January 1, 1995
Acoustics - Determination of Sound Power Levels of Noise Sources Using Sound Pressure - Engineering Method in an Essentially Free Field Over a Reflecting Plane
A description is not available for this item.

References

Advertisement