ISO/IEC 14476-6

Information technology - Enhanced communications transport protocol: Specification of QoS management for n-plex multicast transport

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2010
Status: active
Page Count: 28
ICS Code (Transport layer): 35.100.40
scope:

This Recommendation | International Standard provides a specification of QoS management for accomplishing a desired quality of service in n-plex multicast transport connections. For this purpose, this Specification describes the QoS management operations in n-plex multicast transport connections such as QoS negotiation, QoS monitoring and QoS maintenance. This Recommendation | International Standard is an integral part of ECTP-5 (Rec. ITU-T X.608 | ISO/IEC 14476-5). All of the protocol components, including packet formats and protocol procedures specified in Rec. ITU-T X.608 | ISO/IEC 14476-5, are also valid in this Recommendation | International Standard.

Document History

ISO/IEC 14476-6
May 1, 2010
Information technology - Enhanced communications transport protocol: Specification of QoS management for n-plex multicast transport
This Recommendation | International Standard provides a specification of QoS management for accomplishing a desired quality of service in n-plex multicast transport connections. For this purpose,...

References

Advertisement