SN - NS-EN 2865:2009

Aerospace series - Nuts, anchor, self-locking, floating, two lugs, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: SN
Publication Date: 1 February 2010
Status: active
ICS Code (Nuts): 49.030.30

Document History

NS-EN 2865:2009
February 1, 2010
Aerospace series - Nuts, anchor, self-locking, floating, two lugs, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
Advertisement