FAA - FO AL 6368.1A

FACILITIES AND EQUIPMENT MAINTENANCE HANDBOOK APOLLO GROUND-BASED TRANSCEIVER (GBT) 2000

active, Most Current
Organization: FAA
Publication Date: 21 April 2006
Status: active
Page Count: 89
scope:

PURPOSE.

This handbook provides guidance and prescribes technical standards, tolerances, and procedures applicable to the maintenance and inspection of the Apollo model GBT2000 Ground-Based Transceiver (GBT), which is the remotely located data link portion of the Automatic Dependent Surveillance-Broadcast (ADS-B) service. It also provides information on special methods and techniques that will enable maintenance personnel to achieve optimum performance from the equipment. This handbook augments information available in instruction books and other handbooks, and compliments the latest edition of FAA Order 6000.15, General Maintenance Handbook for Airway Facilities.

Document History

FO AL 6368.1A
April 21, 2006
FACILITIES AND EQUIPMENT MAINTENANCE HANDBOOK APOLLO GROUND-BASED TRANSCEIVER (GBT) 2000
PURPOSE. This handbook provides guidance and prescribes technical standards, tolerances, and procedures applicable to the maintenance and inspection of the Apollo model GBT2000 Ground-Based...
Advertisement