ISO 17893

Steel wire ropes — Vocabulary, designation and classification AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2010
Status: active
Page Count: 6
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

Foreword

ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 17893:2004 was prepared by Technical Committee ISO/TC 105, Steel wire ropes.

Document History

ISO 17893
May 15, 2010
Steel wire ropes — Vocabulary, designation and classification AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
February 15, 2004
Steel wire ropes Vocabulary, designation and classification
This International Standard defines terms, and specifies a designation system and a classification system, for steel wire ropes.

References

Advertisement