DSF/ISO/DIS 11262

Soil quality - Determination of total cyanide

pending, Most Current
Organization: DS
Status: pending
Page Count: 24
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard is applicable to as received (field moist) samples and specifies two different procedures for the liberation of cyanide from the soil: . direct liberation of hydrogen cyanide using orthophosphoric acid (normative) . extraction with sodium hydroxide solution and subsequent liberation using orthophosphoric acid (informative, see Annex B). The liberated cyanide is determined either by a photometric method or a titrimetric method using an indicator. The method is applicable to all types of soil. Under the conditions specified in this International Standard the lower limit of application is 0,5 mg/kg of total cyanide (expressed on the as received basis) for photometric determination and 10 mg/kg for titrimetric determination. NOTE Using the alkaline extraction followed by liberation using phosphoric acid the lower limit of application is 1 mg/kg of total cyanide (expressed on the as received basis) for photometric determination and 30 mg/kg for titrimetric determination.

Document History

DSF/ISO/DIS 11262
Soil quality - Determination of total cyanide
This International Standard is applicable to as received (field moist) samples and specifies two different procedures for the liberation of cyanide from the soil: . direct liberation of hydrogen...
Advertisement