NPFC - MIL-V-19067
VALVES, CHECK, CONTROLLABLE, HYDRAULIC, AIRCRAFT, TYPE II SYSTEMS
| Organization: | NPFC |
| Publication Date: | 30 April 1957 |
| Status: | active |
| Page Count: | 13 |
scope:
- This specification covers hydraulic controllable check valves for use in type II aircraft hydraulic systems conforming to and as defined in Specification MIL-H-5440. The complete specification for these valves consists of Specification MIL-H-8775 which covers general requirements common to all aircraft hydraulic components, and this specification which includes additional requirements specifically applicable to such controllable check valves.
- Controllable check valves shall be furnished in accordance with the following standards, as specified (see 6.1):
Standard MS2876U Rotary-check valve Standard MS28768 Plunger-type check valve
intended Use:
- The valves covered by this specification are intended for use in aircraft type II hydraulic systems conforming to and as defined in Specification MIL-H-5440.
Document History