SNV - SN EN 15708

Water quality - Guidance standard for the surveying, sampling and laboratory analysis of phytobenthos in shallow running water

active, Most Current
Organization: SNV
Publication Date: 1 April 2010
Status: active
Page Count: 24
ICS Code (Examination of biological properties of water): 13.060.70
scope:

This European Standard provides guidelines for the survey/sampling, identification and basic quantification of phytobenthos (other than macrophytes) in running waters. It is applicable to rivers where benthic algae and bryophytes are the main phototrophs. This method encompasses all phytobenthic growth forms and enables biological responses to environmental events over one or more years to be monitored. In this respect it provides an alternative to methods based on benthic diatoms (EN 13946; EN 14407) and macrophytes (EN 14184). Data obtained for the phytobenthos growth forms are suitable for pilot surveys, water quality assessment and trend monitoring. This European Standard encompasses all aspects from the design of survey and sampling programmes to the identification and basic quantification of the phytobenthos.

Document History

SN EN 15708
April 1, 2010
Water quality - Guidance standard for the surveying, sampling and laboratory analysis of phytobenthos in shallow running water
This European Standard provides guidelines for the survey/sampling, identification and basic quantification of phytobenthos (other than macrophytes) in running waters. It is applicable to rivers...

References

Advertisement