NAVISTAR - CEMS G-5 PART II GRADE-29HS&-29THS

Part II Paints – Topcoats, Grade -29HS and -29THS

inactive
Organization: NAVISTAR
Publication Date: 1 August 2009
Status: inactive
Page Count: 2
scope:

This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.

for sections 3.0, 4.0, 5.0, 7.0 8.0, 9.0, 10.0, and 11.0; see Part II General Requirements

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers a one-component thermosetting acrylic topcoat used for the interior of trucks. This is a high solids coating to meet a 3.5 lb/gal maximum VOC when averaged across production usage of these enamels. This enamel is to be supplied at a ready-to-spray viscosity. The Grade-29HS topcoat has a nominal bake temperature of 250°F. The Grade-29THS topcoat has a higher bake temperature (approximately 310°F).

Document History

August 1, 2014
VOID - Part II Paints – Topcoats, Grade -29HS and -29THS
A description is not available for this item.
Part II Paints - Topcoats, Grade -29HS and -29THS
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
CEMS G-5 PART II GRADE-29HS&-29THS
August 1, 2009
Part II Paints – Topcoats, Grade -29HS and -29THS
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. for sections 3.0, 4.0, 5.0, 7.0 8.0, 9.0, 10.0, and 11.0; see Part II General...
Advertisement