FORD WSS-M33J10-B4

ENAMEL, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET CLEARCOAT, PROCESSED WITH WSS-M33J10-B1/WSS-M33J10-B2, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 29 April 2010
Status: inactive
Page Count: 21
scope:

The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset clearcoat in a wet-on-wet-on-wet (3 Wet) process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-onwet- on-wet application and monobaked or in a wet on bake operation.

Document History

March 28, 2023
ENAMEL, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET CLEARCOAT, PROCESSED WITH WSS-M33J10-B1/WSS-M33J10-B2, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
April 8, 2022
ENAMEL, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET CLEARCOAT, PROCESSED WITH WSS-M33J10-B1/WSS-M33J10-B2, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
FORD WSS-M33J10-B4
April 29, 2010
ENAMEL, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET CLEARCOAT, PROCESSED WITH WSS-M33J10-B1/WSS-M33J10-B2, REDUCED VISCOSITY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...

References

Advertisement