FORD WSS-M1F27-B
LEATHER, GENUINE, FULL GRAIN, LUXURY, CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 April 2010 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by these specifications is finished, full grain, selection "A", steer or heifer hides which have been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.
Document History
September 3, 2018
LEATHER, GENUINE, SEATING, LUXURY, STANDARD TOP COAT, CHROME ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic...
May 15, 2015
LEATHER, GENUINE, FULL GRAIN, LUXURY, CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, steer or heifer hides which have been tanned and softened to provide maximum seating comfort without sacrificing the leather's...
March 3, 2014
LEATHER, GENUINE, FULL GRAIN, LUXURY, CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, steer or heifer hides which have been tanned and softened to provide maximum seating comfort without sacrificing the leather's...
FORD WSS-M1F27-B
April 15, 2010
LEATHER, GENUINE, FULL GRAIN, LUXURY, CHROME TANNED OR CHROME FREE TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is finished, full grain, selection "A", steer or heifer hides which have been tanned and softened to provide maximum seating comfort without sacrificing...