SNV - SN EN 15649-6
Floating leisure articles for use on and in the water - Part 6: Additional specific safety requirements and test methods for Class D devices
| Organization: | SNV |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Toys): | 97.200.50 |
scope:
This European Standard is applicable for CLASS D floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material.
This document (EN 15649-6) is applicable with EN 15649-1 and EN 15649-2.
NOTE 1 Typical products forming Class D:
- inflatable climbing structures on the water;
- bouncing platforms;
- inflatable slides;
- water trampolines;
- teeter totters;
- obstacle courses.
NOTE 2 Typical places for application:
- pools;
- lakes, ponds;
- open sea;
- sea shore (no offshore winds, no currents).
Document History