BSI - BS MA 12-1
Welded Steel Bollards Part 1: Vertical Type
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 29 July 1983 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
Requirements for vertical steel bollards for installation on board ship to meet normal mooring and towing requirements. Materials, dimensions and maximum loading values are given for a range of sizes from 100 mm to 800 mm diameter.
Document History
BS MA 12-1
July 29, 1983
Welded Steel Bollards Part 1: Vertical Type
Requirements for vertical steel bollards for installation on board ship to meet normal mooring and towing requirements. Materials, dimensions and maximum loading values are given for a range of sizes...
July 29, 1983
Welded Steel Bollards Part 1: Vertical Type
Requirements for vertical steel bollards for installation on board ship to meet normal mooring and towing requirements. Materials, dimensions and maximum loading values are given for a range of sizes...