CEN - EN 13245-2

Plastics - Unplasticized poly(vinyl chloride) (PVC-U) profiles for building applications - Part 2: PVC-U profiles and PVC-UE profiles for internal and external wall and ceiling finishes

active, Most Current
Organization: CEN
Publication Date: 1 September 2008
Status: active
Page Count: 42
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This European Standard specifies the health and safety requirements for unplasticized poly(vinyl chloride) (PVC-U) profiles and cellular unplasticized poly(vinyl chloride) (PVC-UE) profiles for interior and exterior wall and ceiling finishes. It also specifies methods for the evaluation of conformity of the products to the requirements, and includes requirements for their marking.

The products are intended for use as wall and ceiling finishes for internal and external applications according to the manufacturer's specifications, which may include specifications for the fixings.

Profiles for the management of electrical power cables, communication cables and power track systems used for the distribution of electrical power, roofline products (fascia and soffit) including guttering, internal trim profiles including window boards and profiles for windows or doors are not covered by this European Standard.1)

1) Products that are excluded are in the scopes of standards prepared by CEN/TC 33 or CENELEC/TC 213. Further works in CEN/TC 249 will develop specifications for internal trim profiles including window boards and roofline products.

Document History

EN 13245-2
September 1, 2008
Plastics - Unplasticized poly(vinyl chloride) (PVC-U) profiles for building applications - Part 2: PVC-U profiles and PVC-UE profiles for internal and external wall and ceiling finishes
This European Standard specifies the health and safety requirements for unplasticized poly(vinyl chloride) (PVC-U) profiles and cellular unplasticized poly(vinyl chloride) (PVC-UE) profiles for...
September 1, 2008
Plastics - Unplasticized poly(vinyl chloride) (PVC-U) profiles for building applications - Part 2: PVC-U profiles and PVC-UE profiles for internal and external wall and ceiling finishes
A description is not available for this item.

References

Advertisement