DS/CLC/TR 50542

Railway applications - Communication means between safety equipment and man-machine interfaces (MMI)

inactive, Most Current
Organization: DS
Publication Date: 2 March 2010
Status: inactive
Page Count: 138
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This Technical Report defines, in accordance with the ERTMS/ETCS requirements: a) for each DMI function to be exchanged to and from the driver, including ETCS, STM: . performances needed; . degraded modes recovering; b) DMI Safety targets; c) communication system requirements: . real-time capability; . performances (bandwidth, etc.); . expansion capability; . RAMS; . applicable standards; . degraded modes; . degraded modes management; . interface with other systems; . LCC requirements. Each item in the list above corresponds to one chapter of the present document.

Document History

DS/CLC/TR 50542
March 2, 2010
Railway applications - Communication means between safety equipment and man-machine interfaces (MMI)
This Technical Report defines, in accordance with the ERTMS/ETCS requirements: a) for each DMI function to be exchanged to and from the driver, including ETCS, STM: . performances needed; . degraded...
Railway applications - Communication means between safety equipment and man-machine interfaces (MMI)
This Technical Report defines, in accordance with the ERTMS/ETCS requirements: a) for each DMI function to be exchanged to and from the driver, including ETCS, STM: . performances needed; . degraded...
Advertisement